EN
  • EN
  • DE

MICROFC-10035-SMT-TR

Part No MICROFC-10035-SMT-TR
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 300ps 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr onsemi
Series C-SERIES SIPM
Package Tape & Reel
Product Status Active
Wavelength 420nm
Color - Enhanced Blue
Spectral Range 300nm ~ 950nm
Diode Type Avalanche
Responsivity @ nm -
Response Time 300ps
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 15nA
Active Area 1mm²
Viewing Angle -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Base Product Number MICROFC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1353289-MICROFC-10035-SMT-TR
Ultra Librarian 3D Model Ultra Librarian MICROFC-10035-SMT-TR CAD Model

Description

The MICROFC-10035-SMT-TR is a cutting-edge electronic component manufactured by ON Semiconductor, a leading name in the field of power and signal management, logic, discrete, and custom devices. This product is designed to offer superior performance in a wide range of applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their electronic systems.

Key Features

  • High-Quality Construction: The MICROFC-10035-SMT-TR is built with ON Semiconductor's commitment to quality, ensuring a long operational life and consistent performance.
  • Surface-Mount Technology (SMT): Designed for surface mounting, this component is suitable for high-density PCB designs, allowing for a more compact and streamlined layout.
  • Reel and Tape Packaging: Supplied in TR (Tape and Reel) format, it is optimized for automated assembly processes, reducing manual handling and improving production efficiency.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in a variety of markets worldwide.

Applications

The versatility of the MICROFC-10035-SMT-TR allows it to be integrated into a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Medical Devices

Technical Specifications

ON Semiconductor ensures that the MICROFC-10035-SMT-TR meets stringent technical specifications, providing reliable and efficient performance in various operating conditions. Key specifications include operating temperature ranges, electrical characteristics, and mechanical dimensions, all of which are detailed in the product datasheet available through ON Semiconductor's website or authorized distributors.

Support and Resources

Customers can access comprehensive support and resources for the MICROFC-10035-SMT-TR, including technical documentation, application notes, and design tools. ON Semiconductor's customer service and technical support teams are also available to assist with any queries or issues related to the product's integration or performance.

For designers and engineers looking to incorporate the MICROFC-10035-SMT-TR into their projects, ON Semiconductor provides a reliable and efficient solution that upholds the company's reputation for quality and innovation.

You May Also Be Interested in

Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840
NJR Corporation/NJRC
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $86.1068
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3631 $73.0893
6+ $19.9902 $119.9412
8+ $19.3655 $154.9240
11+ $18.7408 $206.1488
14+ $18.1162 $253.6268
19+ $16.2421 $308.5999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess