EN
  • EN
  • DE

003-151-001

Part No 003-151-001
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Advanced Photonix
Package Tape & Reel
Product Status Obsolete
Spectral Range 800nm ~ 1700nm
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Dark (Typ) 1pA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Base Product Number 003-151
Standard Package 3,000
MSL Level 6 (Time on Label)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1338829-003-151-001
Ultra Librarian 3D Model Ultra Librarian 003-151-001 CAD Model

Description

The Advanced Photonix 003-151-001 is an optical sensor photodiode that has a spectral range of 800nm to 1700nm.

  • Manufacturer: Advanced Photonix
  • Type: Optical Sensor Photodiode
  • Spectral Range: 800nm to 1700nm
  • Dark Current: 1pA
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Standard Package Quantity: 3,000
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Lowest to $0.4705
Vishay
Silicon PIN Photodiode
Lowest to $0.2524
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Vishay
Silicon PN Photodiode
Lowest to $8.5050
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess