EN
  • EN
  • DE

MCR68-2G

Part No MCR68-2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 30mA
Voltage - On State (Vtm) (Maximum) 2.2V
Current - On State (It (AV)) (Maximum) 8A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 50mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A at 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MCR68
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 058413-MCR68-2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 500
Family Name MCR68-2
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCR68-2G CAD Model

Description

ON Semiconductor MCR68-2G Thyristor SCR

The ON Semiconductor MCR68-2G is a robust Silicon Controlled Rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a member of the thyristor family, which is well-known for its high efficiency and reliability in a variety of circuits. The MCR68-2G is particularly suitable for applications that require controlled rectification and overvoltage protection.

Key Features:

  • High Surge Capability: The MCR68-2G is capable of handling high surge currents, making it ideal for applications that experience short-duration overloads.
  • Voltage Rating: It features a repetitive peak off-state voltage (VDRM) of 400 V, which allows it to be used in circuits with high peak reverse voltage requirements.
  • On-State Current: With an average on-state current (IT(AV)) of 8 A, the MCR68-2G can control a significant amount of power, making it suitable for a wide range of applications.
  • Gate Trigger Current: The device has a low gate trigger current (IGT) requirement, ensuring that it can be easily triggered into the conducting state.
  • Thermal Characteristics: It has excellent thermal properties with a maximum operating junction temperature of 110°C, ensuring stable performance even under high-temperature conditions.
  • Package: The MCR68-2G comes in a TO-220AB package, which is known for its good thermal and electrical characteristics, as well as its ease of mounting on a heat sink for enhanced thermal management.

Applications:

The ON Semiconductor MCR68-2G is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Solid-state relays
  • Industrial and commercial power control

With its high surge capability and robust performance, the MCR68-2G SCR from ON Semiconductor is an excellent choice for designers who require a reliable and efficient solution for controlling power in their electronic systems.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
Lowest to $2.2869
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8644 $60.5080
165+ $0.7093 $117.0345
255+ $0.6871 $175.2105
350+ $0.6650 $232.7500
450+ $0.6429 $289.3050
605+ $0.5763 $348.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess