The NE556DRG4 from Texas Instruments is a highly versatile dual precision timer that is suitable for a wide range of applications in various fields such as consumer electronics, industrial automation, and telecommunications. This precision timer is the dual version of the well-known 555 timer, and it is designed to offer precise timing and reliability in a compact surface-mount package.
Key Features
- Dual Timer Configuration: The NE556DRG4 integrates two independent 555 timers in a single package, allowing for compact and efficient designs.
- Wide Voltage Range: It operates over a supply voltage range of 4.5V to 16V, making it versatile for both TTL and CMOS technologies.
- High Output Current: Capable of driving up to 200mA, this timer can directly drive loads or interface with other logic families.
- Adjustable Duty Cycle: Provides the flexibility to adjust the duty cycle and frequency as per the application requirements.
- Temperature Stability: The NE556DRG4 offers excellent temperature stability of 0.005% per degree Celsius.
- Multiple Operating Modes: It can be configured in various modes such as monostable, astable, and bistable, providing a wide range of functionality.
Applications
The dual nature of the NE556DRG4 allows for its use in applications that require two timers, such as:
- Sequential timing
- Time delay generation
- Pulse width modulation (PWM)
- Precision timing
- Pulse generation
- Frequency division
Package and Quality
The NE556DRG4 comes in an SOIC-14 package, ensuring a small footprint on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance.