ON Semiconductor MCR106-8 Thyristor SCR
The MCR106-8 is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed for use in a wide range of applications requiring high surge capabilities and efficient operation. This SCR is a member of the thyristor family, a type of semiconductor device that exhibits a bistable operation, making it ideal for applications involving switching and phase control operations in AC systems.
With a peak repetitive off-state voltage (Vdrm) of 600V and an on-state RMS current (It(rms)) of 4A, the MCR106-8 is capable of handling moderate power levels, making it suitable for motor control, heating, and lighting applications where reliability and performance are critical. The device's high surge current capability ensures that it can withstand the transient conditions often encountered in industrial environments.
The MCR106-8 features a sensitive gate trigger current (Igt) of 200µA, which allows for direct interfacing with microcontroller outputs or other logic-level devices. This sensitivity ensures that the device can be triggered with minimal power, reducing the overall power consumption of the system it is integrated into. Additionally, the SCR has a low holding current (Ih) of 5mA, ensuring that once triggered, the device will remain in the on-state with minimal current flow, enhancing the stability of the operation.
ON Semiconductor has designed the MCR106-8 with attention to thermal performance, providing a maximum operating junction temperature (Tj) of 110°C. This allows the SCR to maintain its functionality even under elevated temperature conditions, which is essential for reliability in industrial and commercial settings. The device is available in a TO-225AA package, which is a through-hole mounting design that facilitates easy installation and replacement.
In summary, the MCR106-8 SCR by ON Semiconductor is a versatile and reliable component for designers and engineers looking to implement efficient AC switching and control in their circuits. Its electrical characteristics and thermal properties make it a dependable choice for a wide array of applications.