EN
  • EN
  • DE

TIC106M

Part No TIC106M
Manufacturer Bourns Inc.
Catalog SCRs - Single
Description THYRISTOR SCR 600V 5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 3.2A
Current - On State (It (RMS)) (Max) 5A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A @ 50Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 051878-TIC106M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TIC106M CAD Model

Description

The TIC106M is a silicon controlled rectifier (SCR) manufactured by Bourns Inc. SCRs are a type of thyristor, which are three-terminal semiconductor devices that act as electronic switches. They are primarily used to control high-power electrical circuits. The TIC106M is designed to handle moderate current and voltage levels and is commonly used in various applications where controlled switching of AC power is required.

Applications

  • Light dimmers
  • Motor speed control
  • Voltage regulators
  • Overvoltage protection circuits
  • Phase control circuits
  • Solid-state relays

Features

  • High surge current capability
  • Low on-state voltage drop
  • High blocking voltage
  • Gate trigger current: (Specific value would be found in the datasheet)
  • Operating temperature range: (Specific value would be found in the datasheet)
  • Sensitive gate triggering

Benefits

  • Efficient switching of AC power
  • Reliable operation in harsh environments
  • Simple control circuitry
  • Compact size
  • Cost-effective solution for power control

Technical Specifications (General - consult datasheet for precise values):

  • Repetitive Peak Off-State Voltage: Typically in the range of 400V-600V.
  • RMS On-State Current: Usually around 4A.
  • Peak Surge Current: Can withstand high surge currents, often greater than 25A for a short duration.
  • Gate Trigger Current: Relatively low, allowing for easy triggering with low-power control signals.
  • Holding Current: Minimum current required to maintain the SCR in the on-state.
  • Package: Typically available in TO-220 or similar through-hole packages for easy mounting and heat dissipation.

The TIC106M's sensitive gate triggering makes it compatible with a wide range of control circuits. It's important to consult the Bourns Inc. datasheet for the specific voltage and current ratings to ensure safe and reliable operation within the intended application. Due to its robust design and efficient switching capabilities, the TIC106M is a popular choice for controlling AC power in various industrial and consumer electronic devices.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess