EN
  • EN
  • DE

SC16C550IB48,151

Part No SC16C550IB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 117068-SC16C550IB48,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C550IB48,151 CAD Model

Description

Product Overview: NXP SC16C550IB48,151

The NXP SC16C550IB48,151 is a sophisticated single-channel Universal Asynchronous Receiver/Transmitter (UART) designed to facilitate serial communication in embedded systems. This integrated circuit is part of the SC16C550 series, which is known for its reliability and versatility in a wide range of applications including industrial control systems, point-of-sale terminals, and networking equipment.

Key Features

  • Compatibility: The device is fully compatible with the industry-standard 16C550 UART, ensuring smooth integration and interoperability with existing systems and peripherals.
  • Enhanced Data Rate: It supports baud rates up to 1.5 Mbps, allowing for high-speed data transmission that is essential for modern communication requirements.
  • FIFO Buffers: Equipped with a 16-byte transmit and receive FIFO, the SC16C550IB48,151 can handle high data throughput while minimizing the load on the CPU, improving overall system efficiency.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, which allows precise adjustment of the baud rate to accommodate various communication standards and requirements.
  • Flexible Character Length: It supports 5-, 6-, 7-, or 8-bit character lengths, providing flexibility in data format and ensuring compatibility with a broad range of protocols.
  • Modem Control Functions: The device includes modem control functions, which are critical for establishing and maintaining serial data connections, especially in telecommunication interfaces.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Low Power Consumption: The low power requirements make it an ideal choice for portable and power-sensitive applications.

Package and Quality

The SC16C550IB48,151 is packaged in a 48-pin LQFP (Low Profile Quad Flat Package), which ensures a compact footprint while providing ample pin access for easy integration into system designs. With its robust design and NXP's commitment to quality, this UART is a reliable choice for designers seeking a high-performance serial communication solution.

Applications

Thanks to its high-speed capabilities and flexible feature set, the NXP SC16C550IB48,151 is an excellent choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Point-of-sale and retail systems
  • Networking and telecommunications
  • Data acquisition and instrumentation
  • Automotive diagnostics and infotainment systems

Overall, the NXP SC16C550IB48,151 UART provides a reliable, high-performance solution for serial data communication in a wide array of electronic systems.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,067 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess