EN
  • EN
  • DE

MC74HC4538AFEL

Part No MC74HC4538AFEL
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 30ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
RoHS State Request Verification
Win Source Part Number 1219566-MC74HC4538AFEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC4538
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Israel
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74HC4538AFEL CAD Model

Description

ON Semiconductor MC74HC4538AFEL Precision Monostable Multivibrator

The ON Semiconductor MC74HC4538AFEL is a high-performance, precision monostable multivibrator integrated circuit designed for timing applications in a wide range of electronic systems. This versatile component is fabricated using silicon gate CMOS technology which ensures low power consumption while providing high-speed operation comparable to LSTTL logic. It is an ideal choice for generating accurate time delays or timing pulses across a broad spectrum of applications.

The MC74HC4538AFEL features two independent monostable multivibrators in a single package, each capable of generating well-defined output pulses that are unaffected by the variability of the trigger pulse duration. This dual monostable design allows for greater flexibility and can be used in sequential timing applications, where two distinct timing periods are required.

With a wide supply voltage range from 2V to 6V, this device can be easily integrated into systems operating at standard TTL levels, as well as those that benefit from the lower power requirements of CMOS technology. The output pulse width is determined by external timing components (resistors and capacitors), giving designers the ability to tailor the timing characteristics to specific requirements.

The MC74HC4538AFEL also includes features such as retriggerable and non-retriggerable modes, output pulse width control, and a guaranteed pulse width stability over a wide temperature range. These features make it an excellent choice for precision timing applications, including pulse shaping, delayed timing, and pulse width modulation circuits.

Designed for robust performance, the MC74HC4538AFEL is offered in an SOP-16 package, providing a compact footprint suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that this device meets stringent industry standards, delivering reliability and performance for mission-critical systems.

Whether used in industrial controls, data processing, instrumentation, or communication systems, the MC74HC4538AFEL from ON Semiconductor is a versatile and reliable solution for your precision timing needs.

You May Also Be Interested in

Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess