EN
  • EN
  • DE

MC74HC4060AFELG

Part No MC74HC4060AFELG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN 16-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 125486-MC74HC4060AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC4060AFELG CAD Model

Description

The MC74HC4060AFELG is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for their expertise in providing energy-efficient solutions. This particular device is part of the 74HC series, which is well-known for its high-speed CMOS technology.

Key Features

  • High-Speed CMOS Technology: The MC74HC4060AFELG operates with the speed expected of modern CMOS devices, providing efficient performance for a variety of electronic applications.
  • 14-Stage Binary Counter: This integrated circuit features a 14-stage binary counter, which allows it to handle complex counting operations with precision and reliability.
  • Oscillator Configuration: The device includes an on-chip oscillator, which can be configured with external resistors and capacitors to set specific frequencies for timing tasks.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating different power supplies and ensuring versatility across multiple applications.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with various types of digital logic levels and providing ample drive capacity.
  • Low Power Consumption: True to ON Semiconductor's commitment to energy efficiency, this IC maintains low power consumption, an essential feature for battery-powered and energy-sensitive devices.

Applications

The MC74HC4060AFELG is suitable for a wide range of applications, including but not limited to:

  • Timing circuits
  • Frequency counters
  • Time-delay generators
  • Real-time clocks

Quality and Reliability

ON Semiconductor ensures that the MC74HC4060AFELG meets strict quality standards, providing robust performance and reliability. The device is available in a surface-mount package, which is optimal for compact PCB designs and automated assembly processes.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the MC74HC4060AFELG complies with RoHS directives, making it a suitable choice for eco-friendly products and applications.

With its combination of high-speed operation, versatile counting capabilities, and energy-efficient design, the MC74HC4060AFELG from ON Semiconductor is an excellent choice for designers looking for a reliable and high-performance counter IC.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess