EN
  • EN
  • DE

MC74HC373ADTR2

Part No MC74HC373ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74HC373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926293-MC74HC373ADTR2
Ultra Librarian 3D Model Ultra Librarian MC74HC373ADTR2 CAD Model

Description

The MC74HC373ADTR2 is a high-performance integrated circuit produced by ON Semiconductor, known for its reliability and versatility in various electronic applications. This product belongs to the 74HC series, which is a family of high-speed CMOS logic integrated circuits designed to operate at the same speed as TTL but with the low power consumption of CMOS technology.

Key Features

  • Octal D-Type Latch: This device contains eight latches with 3-state outputs for bus organized system applications.
  • High-Speed CMOS Technology: Ensures fast switching times and low power consumption compared to traditional TTL devices.
  • Wide Operating Voltage Range: The MC74HC373ADTR2 operates with a voltage range from 2V to 6V, making it suitable for a variety of digital applications.
  • Low Power Dissipation: With CMOS technology, the power dissipation is significantly lower than equivalent TTL circuits, which is crucial for power-sensitive designs.
  • Compatibility: The inputs are compatible with TTL levels, allowing for easy integration into existing systems without additional interfacing.
  • Package: It is offered in a TSSOP-20 package, which is ideal for space-constrained applications.

Applications

The MC74HC373ADTR2 is suitable for a wide range of applications including:

  • Memory address latching
  • Data storage and transfer
  • Buffering and interfacing in microprocessor systems
  • Communication systems
  • Instrumentation and control systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC74HC373ADTR2 is designed with a focus on ecological responsibility and meets various international standards, including RoHS and Pb-Free compliance, ensuring minimal environmental impact.

Conclusion

The MC74HC373ADTR2 by ON Semiconductor is an essential component for designers looking for an octal latch with high-speed performance and low power consumption. Its wide operating voltage range and compatibility with TTL levels make it a versatile choice for a multitude of electronic systems. With its commitment to quality and environmental standards, ON Semiconductor's MC74HC373ADTR2 is a reliable and conscientious choice for your digital applications.

You May Also Be Interested in

Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3375 $63.3750
23+ $5.1998 $119.5954
35+ $5.0381 $176.3335
48+ $4.8753 $234.0144
62+ $4.7124 $292.1688
83+ $4.2250 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess