EN
  • EN
  • DE

SPC5607BK0MLU6

Part No SPC5607BK0MLU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 96K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Family Part Number SPC5607
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 716370-SPC5607BK0MLU6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5607BK0MLU6 CAD Model

Description

The NXP SPC5607BK0MLU6 is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the NXP SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and advanced features tailored for real-time control.

Core Features

  • Core: The device boasts a 32-bit Power Architecture with a CPU frequency of up to 64 MHz, providing robust computing capabilities for complex tasks.
  • Memory: It is equipped with a generous 512 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and efficient data management.
  • Connectivity: The microcontroller offers a range of communication interfaces, including CAN, LIN, and Serial Peripheral Interfaces (SPI), facilitating versatile connectivity options for various peripherals and networks.

Advanced Peripherals

  • With multiple 12-bit Analog-to-Digital Converters (ADCs), the SPC5607BK0MLU6 can process analog signals with precision, making it ideal for sensor-based applications.
  • The inclusion of a Modular I/O System (MIOS) allows for flexible timer configurations for PWM, input capture, and output compare, serving a wide range of timing and control tasks.

Enhanced Safety and Security

The MCU is designed with a focus on safety, featuring a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, which are crucial for safety-critical applications. Additionally, it includes a Cyclic Redundancy Check (CRC) engine to ensure data integrity during communication.

Energy Efficiency

Energy efficiency is a hallmark of the SPC5607BK0MLU6, with its low-power modes and advanced power management system. This enables the device to operate with minimal power consumption without compromising performance, which is particularly beneficial for portable and energy-sensitive applications.

Applications

Designed to meet the stringent requirements of the automotive industry, this microcontroller is ideal for engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for a variety of industrial and consumer applications that require high levels of processing power and reliability.

Overall, the NXP SPC5607BK0MLU6 microcontroller stands out as a versatile and powerful solution for developers looking to create advanced and reliable systems in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2046 $64.4092
5+ $26.4243 $132.1215
7+ $25.5985 $179.1895
10+ $24.7728 $247.7280
13+ $23.9470 $311.3110
17+ $21.4698 $364.9866
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess