EN
  • EN
  • DE

MCF51AC256BCFGE

Part No MCF51AC256BCFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 711159-MCF51AC256BCFGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC256BCFGE CAD Model

Description

Introducing the NXP MCF51AC256BCFGE Microcontroller

The NXP MCF51AC256BCFGE is a robust and versatile microcontroller that is part of NXP's MCF51AC series, designed to offer a high-performance solution for embedded systems. This particular model is engineered to meet the demanding requirements of a wide range of applications, from industrial control systems to automotive electronics, medical devices, and IoT gadgets.

Key Features of the MCF51AC256BCFGE

  • Advanced ColdFire V1 Core: At the heart of the MCF51AC256BCFGE is the ColdFire V1 core, which delivers exceptional processing power and efficiency, making it ideal for applications that require complex computations and fast data processing.
  • Generous Memory: With 256KB of flash memory and 16KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation and flexibility in software development.
  • Rich Peripheral Set: The device comes equipped with a variety of peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 12-bit analog-to-digital converter (ADC), and a timer/pulse-width modulation (TPM) module for precise timing and control tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the MCF51AC256BCFGE features several power-saving modes, which allow developers to optimize power usage and extend battery life in portable devices.
  • Flexible Package Options: The microcontroller is available in a 64-pin QFP package, providing a compact footprint for space-constrained applications while still offering sufficient I/O pins for interfacing with external components.

Applications and Usability

The MCF51AC256BCFGE's combination of processing power, memory capacity, and peripheral diversity makes it an excellent choice for a broad spectrum of applications. Its robust design ensures reliable performance in harsh environments, while its low power consumption makes it suitable for battery-operated devices. Whether you are developing an automotive sensor system, a portable medical instrument, or a smart home appliance, the MCF51AC256BCFGE provides a solid foundation for your project.

Overall, the NXP MCF51AC256BCFGE microcontroller is a high-quality, feature-rich solution that offers developers the flexibility, performance, and reliability needed to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9462 $69.7310
11+ $11.4430 $125.8730
16+ $11.0855 $177.3680
22+ $10.7279 $236.0138
28+ $10.3703 $290.3684
38+ $9.2975 $353.3050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess