Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 132157-MC74AC377N
Ultra Librarian 3D Model Ultra Librarian MC74AC377N CAD Model

Description

ON Semiconductor MC74AC377N: Octal D-Type Flip-Flop with Clock Enable

The MC74AC377N is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor. This device is designed to provide a reliable solution for the storage of 8-bit data in a variety of digital applications. With its clock enable feature, the MC74AC377N offers users the ability to control the timing of data transfer, making it ideal for systems that require precise data management.

Constructed with advanced CMOS technology, the MC74AC377N ensures low power consumption while maintaining high-speed operation. This makes it suitable for battery-powered devices and other power-sensitive applications. The flip-flop operates at a voltage range of 2V to 6V, providing flexibility in different system voltage requirements and ensuring compatibility with TTL logic levels.

The MC74AC377N comes in a 20-pin DIP (Dual In-line Package) that is through-hole mountable, allowing for easy integration into a wide range of electronic circuits. The pin configuration is carefully designed to simplify the PCB layout process, reducing the risk of cross-talk and improving signal integrity.

Key features of the MC74AC377N include:

  • Eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • Common clock (CP) and clock enable (CE) inputs.
  • Output control for bus-oriented applications.
  • High noise immunity characteristic of CMOS devices.
  • Capable of driving 50 ohm transmission lines.
  • Compatible with the JEDEC standard No. 7A requirements.

The device's performance is characterized by its fast propagation delay and clock-to-Q times, ensuring quick response in high-speed systems. Additionally, the MC74AC377N features a built-in output control function that allows the user to place the eight outputs in either a normal logic state or a high-impedance state, thereby facilitating the use in bus-oriented applications.

ON Semiconductor's commitment to quality and reliability is reflected in the MC74AC377N, making it a trusted choice for engineers and designers looking for a robust data storage solution. Whether it's used in telecommunications, computing, industrial control systems, or consumer electronics, the MC74AC377N delivers performance that can be counted on.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3239
ECAD model for NLV74HC595ADTR2G
Texas Instruments
Octal D-type flip-flops with clear with Schmitt-trigger inputs 20-TSSOP -40 to 125
Lowest to $1.6826
ECAD model for PSN74HCS273PWR
Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8XSON
Lowest to $0.2101
ECAD model for 74LVC1G74GT-Q100X
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
Lowest to $0.8563
ECAD model for CD74HC175M96
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74HCT574ADW
ON Semiconductor
3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock | IC FF D-TYPE SNGL 4BIT 32LQFP
Lowest to $25.0511
ECAD model for MC100EP131FAR2
Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8TSSOP
Lowest to $0.3611
ECAD model for 74LVC1G74DP-Q100H
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP52DTR2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention