EN
  • EN
  • DE

CD74HC175M96

Part No CD74HC175M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160214-CD74HC175M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC175
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC175M96 CAD Model

Description

The CD74HC175M96 is a high-speed CMOS logic Quad D-Type Flip-Flop integrated circuit, brought to you by Texas Instruments, a leader in semiconductor solutions. This device features four flip-flops with individual D-type inputs and complementary Q and Q̅ outputs. It is designed for use in applications requiring a stable and reliable logic state memory element.

Key Features

  • Logic Type: Quad D-Type Flip-Flop with clear
  • Operating Voltage: 2V to 6V, accommodating a wide range of applications and compatible with TTL levels
  • High-Speed Performance: Typical shift frequency of 50 MHz at 5V, ensuring swift operation for high-speed systems
  • Low Power Consumption: Balanced propagation delay and transition times significantly reduce power usage during operation
  • Output Drive Capability: Capable of driving 10 LSTTL loads, providing ample power for cascading multiple devices
  • Temperature Range: Operational between -55°C to 125°C, making it suitable for industrial applications
  • Package: Supplied in a space-saving 14-pin SOIC package, ideal for compact PCB layouts

Applications

The CD74HC175M96 is versatile and can be used in a variety of digital applications including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD74HC175M96 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. The device is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Ordering Information

The CD74HC175M96 is available for order under the 96-reel package option, facilitating efficient handling and placement during mass production processes. For detailed product specifications, technical documentation, and ordering information, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6472 $51.7760
190+ $0.5310 $100.8900
295+ $0.5144 $151.7480
405+ $0.4978 $201.6090
520+ $0.4812 $250.2240
700+ $0.4315 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess