Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)
Manufacturer CEL
Series Automotive, AEC-Q100, THine®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 72-TFBGA
Case / Package 72-TFBGA (7x7)
Family Name THC63
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number THC63LVD827-QDKR, THC63LVD827-Q-ND, THC63LVD827-QTR, THC63LVD827-QCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899551-THC63LVD827-Q
Ultra Librarian 3D Model Ultra Librarian THC63LVD827-Q CAD Model

Description

The CEL THC63LVD827-Q Integrated Circuit from CEL is an AEC-Q100, THine® automotive product that comes in a 72-TFBGA package. This IC has a serializer of 1.218Gbps, 56 inputs, and 8 outputs.

  • Manufacturer: CEL
  • Product Name: THC63LVD827-Q
  • Standard: AEC-Q100
  • Series: THine® automotive
  • Package: 72-TFBGA
  • Serializer Speed: 1.218Gbps
  • Inputs: 56
  • Outputs: 8
  • Operating Temperature: -40°C to 85°C
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2000

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZ GMSL 3.12GBPS 56TQ
Lowest to $61.1520
ECAD model for MAX9275GTN+
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
ECAD model for LMH0071SQ/NOPB
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $37.3764
ECAD model for LMH0040SQ/NOPB
Texas Instruments
DS92LV0422 10 - 75 MHZ CHANNEL L
Lowest to $16.2986
ECAD model for DS92LV0422SQ/NOPB
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $72.7273
ECAD model for MAX9291GTN/V+
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $8.8637
ECAD model for MAX9272AGTM/V+T
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
ECAD model for DS99R101VSX/NOPB
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $10.5912
ECAD model for THC63LVD823B
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $9.7792
ECAD model for THCV241A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4437 $56.2051
56+ $2.0050 $112.2800
87+ $1.9424 $168.9888
120+ $1.8798 $225.5760
155+ $1.8171 $281.6505
207+ $1.6292 $337.2444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,863 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention