Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 74LS
Package Tube
Product Status Obsolete
Logic Type Register, Successive Approximation
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DM74LS503N,FAIREIDM74LS503N,74LS503
Standard Package 25
Win Source Part Number 1013128-DM74LS503N
Ultra Librarian 3D Model Ultra Librarian DM74LS503N CAD Model

Description

ON Semiconductor DM74LS503N Product Overview

The DM74LS503N is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding needs of complex digital systems. This device is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Technology: The DM74LS503N utilizes advanced Low-power Schottky (LS) technology, ensuring efficient operation with reduced power draw.
  • Logic Type: This component is a versatile logic gate, a fundamental building block for a wide array of digital circuits.
  • Package: Housed in a standard DIP (Dual In-line Package), the DM74LS503N is suitable for through-hole mounting, which is ideal for prototyping and educational purposes.
  • Operating Conditions: It is designed to operate over a broad range of environmental conditions, with a recommended operating temperature range typically from 0°C to 70°C.
  • Compatibility: The DM74LS503N is compatible with other logic families within the 74 series, allowing for seamless integration into existing designs.

Applications

The DM74LS503N is a versatile component that can be used in a variety of applications. Its reliability and performance make it well-suited for:

  • Digital computers and computing equipment
  • Control systems and automation
  • Signal processing units
  • Timing circuits and synchronizers
  • Counter and register functions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DM74LS503N is manufactured under strict quality control standards, ensuring that each component meets the company's high reliability benchmarks. This commitment to quality makes the DM74LS503N a trusted choice for engineers and designers looking for dependable performance in their digital systems.

Overall, the DM74LS503N from ON Semiconductor is an essential component for designers who require a reliable and efficient logic solution. Its low-power Schottky technology, combined with its compatibility and versatile applications, make it an excellent choice for a wide range of digital circuit designs.

You May Also Be Interested in

Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Need more? Email Us
ECAD model for CD4015BNS
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW
ON Semiconductor
IC REGISTER SHFT 9BIT ECL 28PLCC
Lowest to $5.8807
ECAD model for MC10E142FNR2
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
ECAD model for 54F676DMQB
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
ECAD model for 54LS323DMQB
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
ECAD model for CD54HCT166F
Texas Instruments
54LS195A 4-BIT PARALLEL-ACCESS S / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30602BEA
ON Semiconductor
8-Bit Serial or Parallel-Input/ Serial-Output Shift Register High-Performance Silicon-Gate CMOS | IC SHIFT REGISTER 8BIT 16-SOEIAJ
Lowest to $0.5562
ECAD model for MC74HC165AFELG
ON Semiconductor
8-Bit Serial-Input/Parallel- Output Shift Register | IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.3848
ECAD model for MC74HC164BDR2G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention