EN
  • EN
  • DE

MC33071ADR2G

Part No MC33071ADR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4.5MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073280-MC33071ADR2G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian MC33071ADR2G CAD Model

Description

ON Semiconductor MC33071ADR2G Operational Amplifier

The MC33071ADR2G is a high-performance operational amplifier (op-amp) offered by ON Semiconductor, a leading supplier of semiconductor-based solutions. This op-amp is part of the MC33071 series, known for its robust design and reliable performance. The MC33071ADR2G is designed to operate with a single or dual supply voltage, making it extremely versatile for a wide range of applications.

Featuring a high gain bandwidth product of 4.5 MHz and a slew rate of 13 V/μs, the MC33071ADR2G provides a good balance between speed and power consumption. Its input offset voltage is specified at a maximum of 3 mV, which allows for precise measurements and signal conditioning in analog circuits. The device also offers a low input bias current, which is particularly important for high-impedance sensor interfaces and battery-powered applications.

This operational amplifier is available in an 8-pin SOIC package, which is suitable for space-constrained applications while still ensuring ease of integration into various circuit designs. The MC33071ADR2G operates over a wide temperature range of -40°C to +125°C, ensuring consistent performance in harsh environments and across various temperature conditions.

Applications for the MC33071ADR2G are diverse and include sensor amplifiers, audio processing, active filters, and industrial control systems. Its high-fidelity signal amplification makes it ideal for audio applications, while its stable operation is perfect for creating precise filters for signal conditioning. Moreover, the device's robustness and reliability make it a preferred choice for industrial electronics where long-term stability is crucial.

ON Semiconductor has ensured that the MC33071ADR2G meets stringent quality standards, providing designers with confidence when incorporating this op-amp into their electronic designs. Whether you are working on a professional audio system, designing a complex industrial sensor interface, or developing consumer electronics, the MC33071ADR2G offers an optimal solution for high-performance amplification needs.

Overall, the MC33071ADR2G from ON Semiconductor stands out as a high-quality operational amplifier that combines efficiency, precision, and versatility, making it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess