EN
  • EN
  • DE

MAX359CWE+T

Part No MAX359CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 1.8 kOhm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 300ns, 300ns (Typ)
Max Leakage Current (IS off) 10μA
Temperature Range - Operating 0°C to 75°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067823-MAX359CWE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX359CWE+T CAD Model

Description

The MAX359CWE+T from Maxim Integrated is a high-performance analog multiplexer that offers precision signal routing for your complex electronic designs. This device is part of the MAX359 series, known for its reliability and flexibility in various applications, including data acquisition systems, test equipment, and communication devices.

Key Features

  • Channel Configuration: The MAX359CWE+T provides a single 8-channel multiplexer, allowing you to route eight different analog signals through a single output, optimizing board space and reducing the complexity of your circuits.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, this multiplexer ensures minimal signal distortion and attenuation, maintaining the integrity of your analog signals.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX359CWE+T is designed for ease of use in systems where dual supplies are not available or desirable.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, making it versatile for both multiplexing and demultiplexing applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in, safeguarding the device against the damaging effects of static electricity.

Technical Specifications

  • Package: The MAX359CWE+T comes in a 16-pin wide SO package, offering a compact footprint for space-conscious designs.
  • Temperature Range: It is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Switching Speed: Fast switching speeds enable quick signal routing, enhancing the overall efficiency of your system.

Applications

The MAX359CWE+T is suitable for a wide range of applications where precise and efficient analog signal routing is required. It is particularly useful in:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio and video switching
  • Communication systems
  • Medical instrumentation

With its robust feature set and Maxim Integrated's reputation for quality, the MAX359CWE+T is an excellent choice for designers looking to enhance the performance and reliability of their analog signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3100 $61.5500
12+ $10.1005 $121.2060
18+ $9.7852 $176.1336
25+ $9.4687 $236.7175
32+ $9.1534 $292.9088
43+ $8.2063 $352.8709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess