EN
  • EN
  • DE

MAX4603EAE+T

Part No MAX4603EAE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance(CS off, CD off) 55pF, 55pF
Max Leakage Current (IS off) 500pA
Crosstalk -59dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1068691-MAX4603EAE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4603EAE+T CAD Model

Description

Maxim Integrated MAX4603EAE+T Analog Switch

The Maxim Integrated MAX4603EAE+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of speed and precision for today's demanding analog signal routing applications. This component is part of Maxim's renowned MAX4600 series of switches, which are known for their reliability and versatility in various electronic systems.

Featuring a wide voltage range of 1.8V to 5.5V, the MAX4603EAE+T is designed to operate efficiently in both 3.3V and 5V systems, making it highly adaptable to different power environments. Its single-supply operation simplifies circuit design and reduces power consumption, which is especially beneficial for battery-operated devices.

One of the standout features of the MAX4603EAE+T is its low on-resistance (RON), typically around 4Ω, which ensures minimal signal attenuation and distortion when the switch is in the closed (on) state. This characteristic, combined with the switch's low charge injection and low power consumption, makes it an excellent choice for precision analog applications such as sample-and-hold circuits, audio and video signal routing, and communication systems.

The MAX4603EAE+T also boasts fast switching times, with turn-on and turn-off times typically less than 20ns, providing quick response times necessary for high-speed data acquisition and signal processing tasks. Moreover, the device's TTL/CMOS-compatible control inputs allow for easy interface with a wide range of microcontrollers and digital logic circuits.

This analog switch is available in a compact 16-pin QSOP package, which is ideal for space-constrained applications. The MAX4603EAE+T is also specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Whether you are designing a sophisticated communication system, a high-fidelity audio mixer, or a sensitive measurement instrument, the MAX4603EAE+T from Maxim Integrated provides the high-quality signal switching capability you need to achieve exceptional performance.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2594 $57.8158
18+ $6.7775 $121.9950
27+ $6.5662 $177.2874
37+ $6.3537 $235.0869
48+ $6.1423 $294.8304
63+ $5.5070 $346.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess