EN
  • EN
  • DE

MAX4513CSE+

Part No MAX4513CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 160 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 500ns, 400ns
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 10pF, 5pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068491-MAX4513CSE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4513CSE+ CAD Model

Description

The MAX4513CSE+ from Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST), normally closed (NC) analog switch. This device is designed to provide superior switching performance for applications requiring high accuracy and low power consumption. With its compact surface-mount package, the MAX4513CSE+ is an excellent choice for space-constrained applications.

Key Features

  • Low Voltage Operation: The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, making it versatile for various circuit configurations.
  • Low On-Resistance: The MAX4513CSE+ features a low on-resistance of 100Ω (max) at +5V, which minimizes signal attenuation and power loss.
  • Fast Switching Times: It offers fast switching times (tON = 150ns max, tOFF = 100ns max), ensuring quick response times for critical signal processing applications.
  • High Off-Isolation: With -80dB off-isolation at 1MHz, it provides excellent signal isolation when in the off state, reducing crosstalk between channels.
  • Low Power Consumption: The device's low power consumption makes it suitable for battery-powered devices, with an ultra-low leakage current of 1nA (max) at +25°C.
  • ESD Protection: It features ESD protection greater than 2000V per Method 3015.7, ensuring robust performance in environments prone to electrostatic discharge.

Applications

The MAX4513CSE+ is ideal for a range of applications, including:

  • Sample-and-hold circuits
  • Communication systems
  • Audio and video signal routing
  • Data acquisition systems
  • Battery-powered applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4513CSE+ is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

Overall, the MAX4513CSE+ is a high-performance analog switch that combines low power, high speed, and precision, making it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4208 $77.4208
2+ $63.5250 $127.0500
3+ $61.5396 $184.6188
4+ $59.5553 $238.2212
6+ $57.5698 $345.4188
7+ $51.6146 $361.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess