EN
  • EN
  • DE

ATA5577M3331C-DBB

Part No ATA5577M3331C-DBB
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Manufacturer Microchip Technology
Packaging Bulk
Style Encapsulated
Technology Passive
Frequency 100kHz ~ 150kHz
Memory Type Read/Write
Writable Memory 363b (User)
Standards ISO 11784, ISO 11785
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.053" L x 0.039" W (1.36mm x 1.00mm)
Base Product Number ATA5577
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1331512-ATA5577M3331C-DBB
Ultra Librarian 3D Model Ultra Librarian ATA5577M3331C-DBB CAD Model

Description

Microchip Technology's ATA5577M3331C-DBB RFID Transponder

The ATA5577M3331C-DBB from Microchip Technology is a versatile and high-performance RFID (Radio-Frequency Identification) transponder, designed for a broad range of applications across various industries. This RFID tag is part of Microchip's extensive portfolio of RFID devices, known for their reliability and innovative features.

Key Features:

  • Frequency: The ATA5577M3331C-DBB operates at a frequency of 125 kHz, which is optimal for short-range communication and is commonly used in access control systems.
  • Memory: It comes with 363 bits of user-programmable read/write memory, allowing for flexible data storage that can be tailored to the specific needs of the application.
  • Compatibility: This transponder is compatible with the ATA5577 and is a direct replacement for the e5551/T5557/ATA5567. This ensures ease of integration into existing systems without the need for significant changes or upgrades.
  • Programming: The device supports various programming options, including password mode, block write mode, and serial number write protection, which enhances the security and customization of the transponder.
  • Modulation: It offers multiple modulation modes, including Biphase, Manchester, PSK, and FSK, providing versatility in how the data is transmitted and received.
  • Operating Temperature: The ATA5577M3331C-DBB is designed to withstand a wide temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Form Factor: The transponder is available in a disc form factor, which is ideal for applications where a compact and durable tag is required.

Applications:

The ATA5577M3331C-DBB is well-suited for various applications, such as:

  • Access control systems
  • Asset tracking
  • Animal identification
  • Industrial automation
  • Waste management systems

With its robust feature set and Microchip's proven expertise in RFID technology, the ATA5577M3331C-DBB transponder is an excellent choice for system designers and manufacturers seeking a reliable and flexible RFID solution.

You May Also Be Interested in

Microchip Technology
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Murata Electronics North America
RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $16.0875
Murata Electronics North America
RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess