Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number PIC12F615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC12F615IMF
Standard Package 120
Win Source Part Number 1221831-PIC12F615-I/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F615-I/MF CAD Model

Description

Microchip Technology PIC12F615-I/MF Microcontroller

The PIC12F615-I/MF is a high-performance, 8-bit microcontroller crafted by Microchip Technology, designed to offer a versatile and cost-effective solution for embedded control applications. This compact yet powerful microcontroller is housed in an 8-pin, small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Key Features:

  • Core: The device is built around Microchip's PIC architecture, featuring a precision 8-bit CPU with a Harvard architecture that ensures a clear distinction between program and data memory.
  • Memory: It comes equipped with 1.75 KB of flash program memory, 64 bytes of data EEPROM, and 128 bytes of RAM, providing ample space for code and data storage for small to medium complexity applications.
  • Speed: The PIC12F615-I/MF can operate at a maximum frequency of 20 MHz, delivering the processing power needed for a variety of tasks.
  • I/O and Peripherals: This microcontroller includes 6 general-purpose I/O pins, an analog-to-digital converter (ADC) with 4 channels, and a comparator, offering flexibility in interfacing with various external components. It also features a PWM module, making it ideal for motor control and LED dimming applications.
  • Power Management: Designed for low-power consumption, it supports multiple sleep modes, allowing for reduced power usage during idle periods.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Programming: The microcontroller can be programmed using Microchip's MPLAB IDE and a compatible in-circuit serial programmer, facilitating a user-friendly development environment.

Applications:

The PIC12F615-I/MF is ideal for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Automation
  • Battery Management
  • Small Motor Control

With its robust feature set and compact form factor, the PIC12F615-I/MF from Microchip Technology is a versatile choice for engineers and hobbyists seeking to develop sophisticated embedded systems with stringent space and power constraints.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention