EN
  • EN
  • DE

MC1496BDG

Part No MC1496BDG
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description Balanced Mod/Dmod 300MHz Automotive 14-Pin SOIC N Tube / IC MODULATOR/DEMODULATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 787718-MC1496BDG
Popularity Medium
Supply and Demand Status Limited
Family Name MC1496B
Introduction Date January 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC1496BDG CAD Model

Description

ON Semiconductor MC1496BDG Balanced Modulator/Demodulator IC

The MC1496BDG from ON Semiconductor is a versatile and widely-used balanced modulator and demodulator integrated circuit, designed to provide reliable performance in a variety of communication applications. This IC is commonly employed in signal processing tasks such as amplitude modulation (AM), double sideband suppression (DSB-SC), and frequency conversion, which are essential in radio, telecommunication, and instrumentation systems.

The MC1496BDG is built upon a balanced modulator architecture that ensures low distortion and high signal-to-noise ratio, making it an ideal choice for high-fidelity applications. It operates over a wide frequency range, which allows it to be used in both audio and RF applications. Its flexible design also supports different modulation techniques, including phase and amplitude modulation schemes.

This integrated circuit comes in a compact 14-pin SOIC package, which is suitable for surface-mount technology (SMT), making it convenient for modern printed circuit board (PCB) design. Its small footprint allows for efficient use of board space, which is critical in today's miniaturized electronic devices.

Key features of the MC1496BDG include a typical carrier rejection ratio of 65 dB, low-drift characteristics, and a wide operating temperature range of -40°C to +85°C. The device also offers a high degree of linearity, which is crucial for maintaining the integrity of the modulated signal.

For designers and engineers looking to implement a balanced modulator or demodulator in their system, the MC1496BDG provides a reliable and cost-effective solution with its proven track record and robust performance. ON Semiconductor's commitment to quality ensures that this IC meets the stringent requirements of the industry, making it a trusted component for your communication and signal processing needs.

Overall, the MC1496BDG is a testament to ON Semiconductor's expertise in creating high-performance integrated circuits that address the complex demands of modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,220 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess