EN
  • EN
  • DE

MC1496BD

Part No MC1496BD
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description BALANCED MODULATORS/DEMODULATORS | IC MODULATOR/DEMODULATOR 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1218034-MC1496BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1496BD CAD Model

Description

ON Semiconductor MC1496BD Balanced Modulator/Demodulator

The MC1496BD from ON Semiconductor is a versatile monolithic device designed primarily for balanced modulation and demodulation applications. This integrated circuit has been widely used in communication systems for several decades, and it continues to find use in various signal processing tasks due to its reliability and functionality.

Key Features:

  • High Performance: The MC1496BD provides a high level of performance with a wide dynamic range, making it suitable for complex modulation schemes.
  • Low Distortion: It is engineered to offer low distortion, which is critical for maintaining signal integrity in communication systems.
  • Wide Frequency Range: The device is capable of operating over a broad frequency range, accommodating various carrier frequencies.
  • Adjustable Gain: Gain can be adjusted through external components, allowing for customization to specific system requirements.
  • Single-Supply Operation: It can be powered from a single supply voltage, simplifying the power supply design.

Applications:

  • Amplitude Modulation (AM) and Demodulation
  • Frequency Modulation (FM) and Demodulation
  • Phase Modulation (PM) and Demodulation
  • Product Detection
  • Frequency Doubling
  • Frequency Conversion
  • Phase Detection

The MC1496BD is housed in a compact SOIC-14 package, making it suitable for space-constrained applications. It is also lead-free and RoHS-compliant, adhering to current environmental standards for electronic components.

Whether you are designing a new communication system or upgrading an existing one, the ON Semiconductor MC1496BD balanced modulator/demodulator is an excellent choice for a wide range of modulation and demodulation applications. Its robustness and adaptability make it a staple in the toolbox of RF and communication engineers worldwide.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess