Products specifications Report Issue?

Type Unitized Wheel
Abrasive Material Aluminum Oxide
Abrasive Grade Coarse
Color Tan
Width 0.25" (6.35mm)
Diameter 3.00" (76.20mm)
Applications Deburring, Finishing, Polishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506926-61500000650
Ultra Librarian 3D Model Ultra Librarian 61500000650 CAD Model

You May Also Be Interested in

3M
LAPPING FILM ALUM OXIDE 30U 5\
Need more? Email Us
ECAD model for 30MIC 3M261X LF AO 3MIL 5 IN
3M
LAPPING FILM ALUM OXIDE 1U 4\
Need more? Email Us
ECAD model for 1MIC 3M265X LF AO 3MIL TF 4 IN
3M
UNITIZED WHEEL ALUM OX FINE 1.5\
Need more? Email Us
ECAD model for 61500028073
3M
HI STRNGTH DISC 8X1/2\
Need more? Email Us
ECAD model for 61500137809
3M
LAPPING FILM ALUM OXIDE 5U 4\
Need more? Email Us
ECAD model for 5MIC 3M466X LF SC 3MIL TP 4 IN
3M
BRISTLE DISC 3X5/8 TAPERED 50
Need more? Email Us
ECAD model for 61500132198
3M
LAPPING FILM DIAMOND 9U 5\
Need more? Email Us
ECAD model for 9MIC 3M661X DLF 3MIL 5 IN
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
ECAD model for 61500139375
3M
EXL UNITIZED WHEEL 1X1\
Need more? Email Us
ECAD model for 61500062015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention