EN
  • EN
  • DE

SN74LV221AQPWRG4Q1

Part No SN74LV221AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL MONOSTABLE MULTIVIBRATOR WITH SCHMITT-TRIGGER INPUTS | IC MONOSTABLE DUAL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13.2ns
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV221
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255207-SN74LV221AQPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV221AQPWRG4Q1 CAD Model

Description

The SN74LV221AQPWRG4Q1 from Texas Instruments is a high-performance, dual monostable multivibrator with a wide operating voltage range and significant features that make it suitable for a variety of timing, pulse shaping, and signal processing applications. This device is part of the advanced low-voltage CMOS logic family, offering low power consumption and high speed operation.

Key Features

  • Operating Voltage Range: The multivibrator operates over a wide voltage range of 2 V to 5.5 V, making it versatile for use in various circuit designs.
  • High-Speed Performance: With a typical propagation delay of 15 ns at 5 V, it provides swift response times suitable for high-speed applications.
  • Output Pulse Width Control: The pulse duration is determined by external components (R and C), allowing designers to tailor the output pulse width to their specific needs.
  • Retriggerable/Non-Retriggerable Modes: It offers flexibility with both retriggerable and non-retriggerable modes, enhancing its use in different types of pulse generation circuits.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Edge-Triggered Inputs: The A and B inputs are edge-triggered, responding to transitions, which adds precision to the timing operations.
  • Glitch-Free Output: Outputs are designed to prevent glitches during state transitions, ensuring stable and reliable output signals.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The SN74LV221AQPWRG4Q1 is ideal for a wide range of applications, including:

  • Timing circuits
  • Pulse shaping
  • Signal processing
  • Sequential controllers
  • Automotive systems

With its robust feature set, the SN74LV221AQPWRG4Q1 is a go-to component for designers looking for a reliable and flexible dual monostable multivibrator. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements of the automotive industry, as indicated by the Q1 suffix in its part number, denoting that it is qualified for automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess