Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Current - Output (Maximum) 1.6A
Operating Supply Current 3.6μA
Operating Supply Voltage 1.8 V ~ 18 V
Applications Battery Backup
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784161-LTC4419CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4419
Introduction Date August 10, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4419CDD#PBF CAD Model

Description

Linear Technology's LTC4419CDD#PBF PowerPath Controller

The LTC4419CDD#PBF from Linear Technology is a sophisticated PowerPath controller designed for systems that require seamless transitions between multiple power sources. This high-performance integrated circuit ensures that the most suitable power supply is always delivering energy to your system, enhancing reliability and efficiency.

Key Features:

  • Low Voltage Operation: The LTC4419 operates from a voltage range of 2.5V to 5.5V, making it ideal for low-voltage applications.
  • Automatic Switching: It automatically switches between power sources as needed, without interruption to the output supply.
  • Low RDS(ON) Switches: The internal switches of the LTC4419 have low on-resistance, which translates to reduced power loss and heat generation.
  • Priority Channel Selection: Users can configure the priority of the power sources, ensuring that the preferred source is selected when available.
  • Reverse Battery Protection: The device protects against reverse battery conditions, preventing potential damage to the system.

Applications:

  • Redundant Power Supplies
  • Portable and Battery-Powered Equipment
  • Industrial/Telecom Systems
  • Automotive Power Management

The LTC4419CDD#PBF comes in a compact 10-lead DFN package, offering a space-saving solution for power management. Its robust design ensures that it can handle frequent power source changes, which is a common scenario in systems that rely on battery backups or have multiple input power sources. Additionally, the LTC4419's built-in overcurrent protection and thermal protection features safeguard the system from excessive power draw and overheating, respectively.

With its advanced control features and reliable performance, the LTC4419CDD#PBF from Linear Technology is an excellent choice for designers looking to create a secure and efficient power management system for their electronic devices.

You May Also Be Interested in

Texas Instruments
LM74930QRGERQ1
Lowest to $8.5950
ECAD model for LM74930QRGERQ1
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
ECAD model for MAX5943DEEE+
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $9.6508
ECAD model for LTC4416IMS-1#TRPBF
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.7524
ECAD model for LTC4357CDCB#TRMPBF
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
ECAD model for MAX16141AAF+
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
ECAD model for LTC1473IGN#TRPBF
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
Need more? Email Us
ECAD model for TPS2105MDBVREP
Maxim Integrated
IC 1A IDEAL DIODE SOT23
Lowest to $0.5267
ECAD model for MAX40203AUK+
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $4.2260
ECAD model for LTC4359IDCB#WTRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention