Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 4000
Package Tube
Product Status Active
Logic Type Contact Bounce Eliminator
Supply Voltage 3V ~ 18V
Number of Bits 6
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14490
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635050-MC14490DW
Ultra Librarian 3D Model Ultra Librarian MC14490DW CAD Model

Description

ON Semiconductor MC14490DW Product Overview

The MC14490DW from ON Semiconductor is a versatile, hex contact bounce eliminator integrated circuit designed to interface directly with switching devices and mechanical contacts. This robust IC is particularly useful in applications where mechanical switch bounce creates undesirable effects in digital systems, such as in keyboards, control panels, and digital input interfaces. The MC14490DW effectively eliminates bounce by providing a clean, bounce-free output signal upon the detection of a switch closure.

Housed in a SOIC-16 package, the MC14490DW operates over a wide voltage range of 3V to 18V, making it compatible with a variety of logic levels and suitable for use in both TTL and CMOS systems. The IC features six independent switch debouncer circuits, each capable of cleaning the signals from a mechanical switch or contact. This level of integration reduces component count and simplifies design complexity, leading to more reliable and compact electronic systems.

The device is equipped with an internal oscillator that sets the switch recognition time interval, ensuring that any bounce-related transitions are effectively filtered out. The fast response time of the MC14490DW guarantees that legitimate switch transitions are processed with minimal delay, preserving the responsiveness of the user interface. Furthermore, the debouncer circuits can be connected in series for applications requiring extended switch closure times, providing additional flexibility in design.

The MC14490DW's non-inverting buffer outputs can directly drive CMOS or LSTTL loads, simplifying the interfacing process. The IC is also characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. With its high noise immunity and low power consumption, the MC14490DW is an excellent choice for any application requiring reliable switch debouncing.

In summary, the MC14490DW from ON Semiconductor is an essential component for any designer looking to ensure clean and reliable digital inputs from mechanical switches and contacts. Its ease of use, combined with its robust feature set, makes it an ideal solution for a wide array of applications in the consumer, industrial, and automotive markets.

You May Also Be Interested in

Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Texas Instruments
10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Need more? Email Us
ECAD model for SN74TVC3010DGVRG4
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $16.2163
ECAD model for MC100EP17DW
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
ON Semiconductor
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $12.8470
ECAD model for MC100EP16DTR2G
Texas Instruments
PROGRAMMABLE FREQUENCY DIVIDERS/DIGITAL TIMERS
Lowest to $38.5436
ECAD model for SN74LS292N
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
Texas Instruments
16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Need more? Email Us
ECAD model for SN74ACT1073DWR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8291 $68.2910
24+ $5.6034 $134.4816
36+ $5.4284 $195.4224
50+ $5.2532 $262.6600
64+ $5.0781 $324.9984
86+ $4.5527 $391.5322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,195 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention