EN
  • EN
  • DE
  • IT

SN74ACT1073DWR

Part No SN74ACT1073DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Bus Termination Array
Supply Voltage 4.5V ~ 5.5V
Resolution 16
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74ACT1073
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253293-SN74ACT1073DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT1073DWR CAD Model

Description

The SN74ACT1073DWR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its expertise in semiconductor design and production. This particular component belongs to the SN74 series, which is well-known for its reliability and functionality across various electronic applications.

Key Features

  • Logic Type: The device is a non-inverting buffer and driver, designed to handle multiple output configurations with its 10 channels.
  • Supply Voltage: It operates on a supply voltage ranging from 4.5V to 5.5V, making it compatible with TTL logic levels and suitable for interfacing with 5V systems.
  • Output Current: The SN74ACT1073DWR can drive high output currents, ensuring robust signal transmission and enhanced driving capabilities.
  • Package: It comes in a wide-body SOIC package with 20 pins (DWR suffix), providing a compact footprint for space-constrained applications while maintaining ease of handling and soldering.
  • Temperature Range: This device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the SN74ACT1073DWR makes it suitable for a wide array of applications, including:

  • Logic level translation
  • Signal buffering and strengthening
  • Bus driving for data and address lines
  • Memory interfacing
  • Peripheral driving

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT1073DWR has undergone rigorous testing to meet industry standards for quality and reliability. With Texas Instruments' long-standing reputation, users can be confident in the performance and longevity of this component in their electronic designs.

Whether for commercial, industrial, or advanced computing applications, the SN74ACT1073DWR is an excellent choice for designers looking for a reliable and efficient solution to their digital logic needs.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess