EN
  • EN
  • DE

MC10H602FN

Part No MC10H602FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 9-Bit Latch TTL to ECL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10H602
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217322-MC10H602FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H602FN CAD Model

Description

ON Semiconductor MC10H602FN: High-Speed ECL-to-TTL Translator

The ON Semiconductor MC10H602FN is a high-performance, versatile integrated circuit designed to translate Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels. This device is part of ON Semiconductor's 10H series, which is renowned for its speed and reliability in high-frequency applications.

The MC10H602FN is particularly well-suited for systems that require fast signal processing and precise timing, such as telecommunications, data communication, and complex computing systems. Its ability to efficiently convert ECL signals to TTL makes it an invaluable component in mixed-logic environments where both ECL and TTL devices are used.

Key Features of the MC10H602FN:

  • High-Speed Operation: The translator is designed for high-speed operation, minimizing propagation delay and allowing for rapid signal processing.
  • Differential ECL Inputs: It features differential ECL inputs, which enhance noise immunity and ensure stable operation even in electrically noisy environments.
  • TTL-Compatible Outputs: The outputs are TTL compatible, allowing for direct interfacing with TTL logic without additional components.
  • Power Supply Flexibility: The device can operate with a wide range of power supply voltages, accommodating various system requirements.
  • Temperature Range: The MC10H602FN is designed to perform reliably over an extended industrial temperature range, ensuring consistent performance in various operating conditions.

The package of the MC10H602FN is an industry-standard 20-pin PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while allowing for efficient heat dissipation. This package is suitable for surface mount technology (SMT), which facilitates easier integration into modern PCB designs.

As a product from ON Semiconductor, a leading semiconductor solutions provider, the MC10H602FN benefits from the company's commitment to quality and performance. Whether you are designing a new system or upgrading an existing one, the MC10H602FN is an excellent choice for ensuring seamless ECL-to-TTL translation in high-speed electronic applications.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess