EN
  • EN
  • DE

MAX4190ESA+

Part No MAX4190ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Single High Speed Amplifier ±5.5V/5.5V 8-Pin SOIC N / IC AMP CURRENT SENSE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 185MHz
SR - Slew Rate 340 V/μs
Operating Supply Current 1.5mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786135-MAX4190ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4190
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4190ESA+ CAD Model

Description

MAX4190ESA+ Precision, Low-Power, Rail-to-Rail Instrumentation Amplifier

The MAX4190ESA+ is a high-quality instrumentation amplifier from Maxim Integrated, designed to provide precision, low-power amplification of differential input signals. Ideal for battery-powered and portable applications, this amplifier is capable of operating with single-supply voltages ranging from +2.85V to +5.5V, making it a versatile choice for a wide array of electronic systems.

Key Features:

  • Rail-to-Rail Output: The MAX4190ESA+ offers a rail-to-rail output stage, which allows for a wide dynamic range, ensuring maximum signal swing even with low supply voltages.
  • Low Power Consumption: With a quiescent current of just 45µA, this amplifier is optimized for power-sensitive applications, helping to extend battery life without compromising performance.
  • High Precision: The device offers excellent dc precision with a low offset voltage of 250µV (max) and low offset drift of 3µV/°C (max), making it suitable for precision measurement and control systems.
  • Variable Gain Configuration: Gain can be configured easily with external resistors, providing flexibility and control over the amplification level to suit various application requirements.
  • Single-Supply Operation: Designed for single-supply operation, the MAX4190ESA+ simplifies power supply design and is compatible with many modern low-voltage systems.

Applications:

The MAX4190ESA+ is well-suited for a range of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical instrumentation
  • Industrial process controls
  • Automotive sensors and controls

With its small 8-pin SOIC package, the MAX4190ESA+ is not only powerful and precise but also space-efficient, making it an excellent choice for designs where board space is at a premium. Whether you're designing a sophisticated medical device or a robust industrial control system, the MAX4190ESA+ offers the precision, reliability, and flexibility needed to meet your instrumentation amplification requirements.

You May Also Be Interested in

Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9097 $57.8194
5+ $23.7214 $118.6070
8+ $22.9799 $183.8392
11+ $22.2384 $244.6224
14+ $21.4969 $300.9566
18+ $19.2735 $346.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess