EN
  • EN
  • DE

MMQA5V6T1

Part No MMQA5V6T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3V 8V SC74
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff 3V
Voltage - Breakdown (Minimum) 5.32V
Voltage - Clamping (Maximum) at Ipp 8V
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Family Part Number MMQA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759415-MMQA5V6T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMQA5V6T1 CAD Model

Description

The ON Semiconductor MMQA5V6T1 is a robust multi-line transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This component is ideal for multi-line applications where space is at a premium, such as in portable devices, data lines, and other compact electronic systems.

Key Features

  • Working Voltage: The MMQA5V6T1 has a working voltage of 5.6V, making it suitable for protecting circuits operating at standard logic levels.
  • Peak Power Dissipation: It can handle a peak pulse power of 350 Watts for an 8/20μs waveform, ensuring reliable protection against high energy transients.
  • Low Leakage Current: With a low leakage current, this TVS diode ensures minimal power loss in normal operation, enhancing the overall efficiency of the application it is used in.
  • Multi-Line Protection: Designed to protect up to four lines, this device simplifies design and reduces board space requirements.
  • SC-74 Package: The small SC-74 package is space-efficient and lends itself well to high-density circuit designs.
  • ESD Rating: It boasts an excellent electrostatic discharge (ESD) immunity, which exceeds IEC 61000-4-2 Level 4 requirements, providing robust protection for sensitive components.

Applications

The MMQA5V6T1 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Computer Peripherals
  • Networking Devices
  • Telecommunication Systems
  • Industrial Control Interfaces
  • Medical Equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MMQA5V6T1 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably even in the most demanding environments. With its robust protection features and compact form factor, the MMQA5V6T1 is an excellent choice for design engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1279 $58.1945
970+ $0.1197 $116.1090
1,500+ $0.1155 $173.2500
2,155+ $0.1073 $231.2315
2,800+ $0.1032 $288.9600
3,500+ $0.0991 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess