Product Overview: 74HC257PW from NXP
The 74HC257PW is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with speeds approaching those of LSTTL devices.
Key Features
- Logic Type: Quad 2-Input Multiplexer
- Supply Voltage Range: 2.0 to 6.0 V
- Operating Temperature: -40°C to +125°C
- Package: TSSOP16
- Output Capability: Standard
- ICC Category: MSI
Functional Description
The 74HC257PW features four multiplexers with common select and enable inputs. Each multiplexer has two input lines (A0 and A1, B0 and B1, C0 and C1, D0 and D1) and one output line (Y0, Y1, Y2, Y3). A select input (S) and an enable input (E) control which of the inputs is connected to the corresponding output. When the enable input is high, all outputs are forced to a high-impedance OFF-state.
Applications
This device is suitable for various applications, including:
- Function generator
- Binary to 1-of-4 decoder
- Data routing
- Signal gating
Quality and Reliability
NXP's 74HC257PW is designed to meet the stringent requirements of the electronics industry. It offers high-quality performance with a focus on reliability, making it a preferred choice for manufacturers and engineers who require a dependable multiplexer for their designs.
Environmental Compliance
The product is available in a lead-free package and is compliant with RoHS regulations, ensuring that it meets global environmental standards and is suitable for use in green products.