EN
  • EN
  • DE

MAX6309UK46D4

Part No MAX6309UK46D4
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PROGRAMMABLE RESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 4.63V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12s Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6309
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705108-MAX6309UK46D4
Ultra Librarian 3D Model Ultra Librarian MAX6309UK46D4 CAD Model

Description

MAX6309UK46D4 - Precision Voltage Supervisor

The MAX6309UK46D4 is a highly precise voltage supervisor component designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is engineered to monitor voltage levels and provide a reliable reset signal to microcontrollers and digital systems, ensuring proper operation and preventing system failures due to power fluctuations or brownouts.

Key Features

  • Voltage Threshold: The device comes with a preset threshold voltage of 4.63V, ideal for managing 5V supply systems.
  • High Accuracy: It offers an impressive threshold accuracy of ±1.5%, which is crucial for sensitive applications where precision is paramount.
  • Low Power Consumption: Designed for energy-efficient operations, the MAX6309UK46D4 consumes minimal power, making it suitable for battery-operated devices.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, providing additional control to the user.
  • Compact Package: It is available in a space-saving SOT23 package, making it an excellent choice for applications where PCB real estate is at a premium.
  • Immune to Short VCC Transients: The device has built-in immunity to short-duration transients on the VCC line, enhancing the reliability of the system it monitors.

Applications

The MAX6309UK46D4 is versatile and can be used in a wide array of applications, including but not limited to:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Industrial controllers
  • Telecommunication systems

Why Choose MAX6309UK46D4?

For designers and engineers looking for a reliable voltage supervisor that combines precision, low power consumption, and a small footprint, the MAX6309UK46D4 is an ideal choice. Its robust design and high accuracy make it a go-to component for critical system monitoring tasks, ensuring that digital systems operate within their specified voltage ranges and maintain optimal performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess