The AM29F010B-45EC is a 1 Mbit, 5.0 Volt-only Flash memory device manufactured by Spansion. It is organized as 128K bytes of 8 bits each. This device offers high performance and is designed for a wide range of embedded systems applications.
Applications
- Embedded systems
- Microcontroller code storage
- Data logging
- Industrial control systems
- Networking equipment
Features
- Access Time: 45 ns
- Single Power Supply Operation: 5.0 V ±10%
- Sector Erase Architecture: Sectors are erased independently
- Automatic Erase and Program Operation: Simplifies system software
- Sector Protection: Hardware sector locking to prevent accidental programming or erasure
- Low Power Consumption: Active and standby modes
Benefits
- High-speed performance, allowing for fast execution of embedded code.
- Simplified system design with single power supply operation.
- Flexible memory management with sector erase architecture.
- Reduced development time with automatic erase and program operation.
- Enhanced data security with hardware sector protection.
- Extended battery life in portable applications due to low power consumption.
Technical Specifications
The AM29F010B-45EC operates with a 5.0V ±10% power supply. It features a 45 ns access time. It supports sector erase and program operations. The device comes in a variety of packages, including PDIP, SO, and TSOP. Refer to the Spansion datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.
The AM29F010B-45EC provides a reliable and efficient memory solution for embedded systems. Its combination of high speed, low power consumption, and sector protection features makes it suitable for a wide range of applications requiring non-volatile memory.