EN
  • EN
  • DE

MC10H136FNR2

Part No MC10H136FNR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 250MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H136
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217266-MC10H136FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H136FNR2 CAD Model

Description

ON Semiconductor MC10H136FNR2 Product Overview

The MC10H136FNR2 is a high-performance, triple-line ECL to TTL translator integrated circuit produced by ON Semiconductor. This device is designed to address the needs for high-speed interfacing between Emitter Coupled Logic (ECL) levels and Transistor-Transistor Logic (TTL) levels. It is a crucial component for systems where signal integrity and speed are paramount, such as in telecommunications, computing, and high-speed data acquisition and processing applications.

Key Features

  • Logic Type: ECL to TTL Translator
  • Propagation Delay Time: Ensures fast signal translation for high-speed applications.
  • Supply Voltage Range: Compatible with standard ECL and TTL power supply levels.
  • Operating Temperature: Designed to perform reliably over a wide range of temperatures.
  • Package / Case: The device comes in a PLCC-20 package, offering a compact footprint for space-constrained applications.

Performance and Quality

ON Semiconductor's MC10H136FNR2 is built for robust performance. The device features a low propagation delay, which is a critical parameter for high-speed logic translation. It ensures minimal signal delay between ECL and TTL interfaces, thus maintaining the integrity and timing of high-speed signals. The device also operates over a broad temperature range, making it suitable for industrial applications where temperature conditions can be demanding.

Applications

Due to its ability to provide rapid translation between logic levels, the MC10H136FNR2 is ideal for use in a variety of high-speed digital applications. These include:

  • High-speed data communication systems
  • Test and measurement equipment
  • High-frequency signal processing
  • Digital signal processing (DSP)
  • Server and networking equipment

Conclusion

The MC10H136FNR2 from ON Semiconductor is a specialized integrated circuit that addresses the critical need for fast and reliable translation between ECL and TTL logic levels. Its superior performance characteristics and versatility make it an essential component for designers working on high-speed digital systems. With ON Semiconductor's reputation for quality and reliability, the MC10H136FNR2 is a solid choice for your next project requiring ECL to TTL translation.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6096 $73.8288
6+ $20.1917 $121.1502
9+ $19.5611 $176.0499
13+ $18.9305 $246.0965
16+ $18.2987 $292.7792
22+ $16.4068 $360.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess