EN
  • EN
  • DE

MA4L031-186

Part No MA4L031-186
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 35V CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100 mA
Capacitance @ Vr, F 0.21pF @ 0V, 1MHz
Resistance @ If, F 2Ohm @ 10mA, 500MHz
Operating Temperature -55°C ~ 125°C (TJ)
Package / Case Die
Supplier Device Package Chip
Ultra Librarian 3D Model Ultra Librarian MA4L031-186 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess