EN
  • EN
  • DE

MC10H115FN

Part No MC10H115FN
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Line Receiver | IC RECEIVER QUAD LINE ECL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Receiver
Number of Drivers/Receivers 0/4
Supply Voltage (V) 4.94V ~ 5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H115
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217238-MC10H115FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H115FN CAD Model

Description

The MC10H115FN is a high-performance Triple Line Receiver designed and manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic devices, which are specifically engineered to handle the demanding requirements of high-speed digital data transmission systems.

Key Features

  • Triple Differential Line Receivers: The device contains three independent differential line receivers, making it ideal for applications that require multiple data input channels.
  • High Speed: With its capability to operate at high speeds, the MC10H115FN is suitable for applications that need fast data processing and transmission.
  • MECL 10K-Compatible: The device is compatible with MECL 10K logic standards, allowing for easy integration with existing MECL systems or for creating new high-speed logic solutions.
  • Power Supply: It operates with a standard power supply voltage of −5.2 V, which is typical for ECL (Emitter Coupled Logic) devices.
  • Packaging: The MC10H115FN is offered in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connections for surface-mount technology (SMT) assembly processes.

Applications

The versatility of the MC10H115FN makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Digital data processing equipment
  • Telecommunications systems
  • Instrumentation and test equipment
  • Computing and storage networks

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H115FN is built to meet stringent standards, ensuring reliability and performance in critical applications. It is designed to withstand the rigors of industrial environments, offering dependable operation over a wide temperature range.

For designers and engineers looking for a reliable triple line receiver that can keep up with the pace of high-speed data communications, the MC10H115FN from ON Semiconductor is an excellent choice that combines performance with durability.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0298 $60.8940
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5615 $234.2250
195+ $1.5094 $294.3330
260+ $1.3532 $351.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess