EN
  • EN
  • DE

TMDSSOLARPEXPKIT

Part No TMDSSOLARPEXPKIT
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SOLAR EXPLORER TMS320F28035 / TMS320F28035 Solar Explorer C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Solar Explorer
Utilized IC / Part TMS320F28035
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341907-TMDSSOLARPEXPKIT
Ultra Librarian 3D Model Ultra Librarian TMDSSOLARPEXPKIT CAD Model

Description

The Texas Instruments TMDSSOLARPEXPKIT is a comprehensive development platform designed for experimenting with solar power applications. This kit is an ideal solution for engineers and developers looking to explore the design and implementation of solar energy systems and their integration with power electronic converters.

This robust development kit includes a high-performance microcontroller, the C2000 Piccolo MCU, which is specifically tailored for real-time control applications. The MCU's architecture is optimized for efficient management of multiple control tasks, making it perfect for the complex requirements of solar power conversion and management.

The TMDSSOLARPEXPKIT comes with a range of features that facilitate the development of solar inverter systems. It includes a modular hardware design with plug-in modules for easy customization and expansion. The kit provides support for Maximum Power Point Tracking (MPPT) algorithms, which are essential for maximizing the efficiency of solar panels by dynamically adjusting the load to utilize the most power the panels can provide under varying conditions.

Developers can take advantage of the included software libraries and code examples to jump-start their projects. The comprehensive software suite includes controlSUITE software, which offers a wealth of resources such as reference designs, software libraries, and documentation to accelerate development time.

With its integrated isolated JTAG emulation, the TMDSSOLARPEXPKIT allows for easy debugging and programming, enhancing the development experience. The platform also includes a graphical user interface (GUI) that enables users to monitor and control various parameters in real-time, providing valuable insights into system performance.

Overall, the Texas Instruments TMDSSOLARPEXPKIT is a versatile and powerful tool for anyone looking to delve into the world of solar energy systems. Whether for educational purposes, research, or commercial product development, this kit lays a solid foundation for the creation of efficient and sophisticated solar power solutions.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess