EN
  • EN
  • DE

A40MX04-2PLG44I

Part No A40MX04-2PLG44I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 34
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908983-A40MX04-2PLG44I
Ultra Librarian 3D Model Ultra Librarian A40MX04-2PLG44I CAD Model

Description

Product Overview: A40MX04-2PLG44I from Microchip Technology

The A40MX04-2PLG44I is a sophisticated FPGA (Field Programmable Gate Array) device designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance product is part of the A40MX Series, known for its versatility and reliability in a wide range of electronic applications.

At the heart of the A40MX04-2PLG44I is a robust architecture that allows for flexible and efficient logic implementation, making it ideal for custom digital logic designs. The device features a 40K system gate density, which provides ample space for medium complexity designs. This FPGA is tailored for designers who require a programmable logic solution that balances cost, power consumption, and performance.

Key Features:

  • Speed Grade: The -2 speed grade variant of the A40MX04 ensures optimized performance for time-critical applications.
  • Package Type: It comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is suitable for surface mounting on printed circuit boards (PCBs).
  • Industrial Temperature Range: The 'I' suffix in the part number indicates that this device is designed to operate reliably in industrial temperature ranges, typically from -40°C to +85°C, making it robust for harsh environments.
  • In-System Programmability: The FPGA supports in-system programmability, enabling designers to update the firmware and logic functions in the field without the need for additional hardware.
  • Reprogrammable and Non-volatile: The device is reprogrammable and features non-volatile memory, ensuring that the design configuration is retained even after power cycling.

The A40MX04-2PLG44I is a testament to Microchip Technology's commitment to providing cutting-edge solutions that cater to the complex needs of modern electronics. Whether it's for industrial control systems, telecommunication infrastructure, automotive applications, or consumer electronics, this FPGA offers a balance of power, flexibility, and reliability. With its advanced features and robust design, the A40MX04-2PLG44I is an excellent choice for engineers looking to innovate and excel in their respective fields.

For more information, datasheets, and support resources, visit Microchip Technology's official website.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess