EN
  • EN
  • DE

NUCLEO-F401RE

Part No NUCLEO-F401RE
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F401RE EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-64
Utilized IC / Part STM32F401
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Base Product Number STM32F401
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 847073-NUCLEO-F401RE
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F401RE CAD Model

Description

STMicroelectronics NUCLEO-F401RE Overview

The NUCLEO-F401RE is a versatile and affordable development board from STMicroelectronics, designed for the STM32 F4 series microcontrollers. It is a powerful tool for both hobbyists and professional developers looking to prototype and test their applications with the STM32F401RET6 MCU at its core.

This microcontroller features a 32-bit ARM Cortex-M4 core with a floating-point unit, running at up to 84 MHz. It boasts a substantial 512KB of Flash memory and 96KB of SRAM, providing ample space for complex applications. The board's comprehensive set of peripherals includes USB OTG Full-Speed, digital I/Os, analog inputs, SPI, I2C, and USART interfaces, making it suitable for a wide range of applications, from rapid prototyping to full-scale development.

The NUCLEO-F401RE ensures ease of use with its Arduino Uno V3 connectivity support and ST Morpho headers, which allow for the easy expansion of the functionality with a wide choice of specialized shields. The board is also equipped with an integrated ST-LINK/V2-1 debugger/programmer, which eliminates the need for additional hardware to program and debug the MCU, simplifying the development process.

The development board is supported by a range of development environments, including IAR, Keil, and GCC-based IDEs, such as SW4STM32 and Atollic TrueSTUDIO. This allows developers to choose the environment they are most comfortable with, or best suited to their project requirements.

Additionally, the NUCLEO-F401RE is part of the STM32 Nucleo ecosystem, which includes a comprehensive software HAL library, as well as a set of software examples, and direct access to the ARM® mbed™ online resources, further simplifying the development process.

In summary, the NUCLEO-F401RE is a feature-rich yet cost-effective solution for rapid development with the STM32 microcontroller family, providing the necessary tools and flexibility for a wide range of projects.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9230 $74.7690
6+ $20.4497 $122.6982
9+ $19.8106 $178.2954
13+ $19.1715 $249.2295
16+ $18.5326 $296.5216
21+ $16.6154 $348.9234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess