EN
  • EN
  • DE

MC10E196FNR2

Part No MC10E196FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 5V ECL Programmable Delay Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1217098-MC10E196FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC10E196
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10E196FNR2 CAD Model

Description

ON Semiconductor MC10E196FNR2 Product Overview

The MC10E196FNR2 is a high-performance 5-bit binary ripple counter, expertly designed and manufactured by ON Semiconductor. This device is part of the 10E series, which is renowned for its ECLinPS MAX™ family of high-speed, low-power integrated circuits. The MC10E196FNR2 is specifically created to address the needs of high-speed counting applications in the telecommunications, computing, and data processing industries.

Key Features

  • High-Speed Performance: The counter operates with exceptional speed, capable of handling frequencies that are essential for modern high-speed systems.
  • Low Power Consumption: Despite its speed, the device is designed to consume minimal power, making it suitable for power-sensitive applications.
  • 5-Bit Binary Count: The counter provides a 5-bit binary count sequence, offering a range of count states for various counting requirements.
  • Asynchronous Master Reset: This feature allows for the counter to be quickly and effectively reset to the zero state, ensuring reliable operation and ease of use.
  • Differential PECL Outputs: The outputs of the MC10E196FNR2 are differential PECL (Positive Emitter-Coupled Logic) which provides improved signal integrity and noise immunity.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • Digital Data Processing
  • High-Speed Clock Division
  • Frequency Synthesis
  • Telecommunications
  • Automated Test Equipment

The MC10E196FNR2 is packaged in a 28-lead PLCC (Plastic Leaded Chip Carrier) which provides a compact footprint while allowing for effective heat dissipation. This package is suitable for surface mount technology (SMT), which is beneficial for modern high-density circuit board designs.

With its combination of speed, power efficiency, and robust feature set, the ON Semiconductor MC10E196FNR2 is an ideal solution for designers looking to implement reliable high-speed counting functionality in their next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess