ON Semiconductor MC100LVEP14DTR Overview
The ON Semiconductor MC100LVEP14DTR is a high-performance, low-voltage differential ECL/PECL clock driver designed for precision clock distribution in demanding applications. This device is part of ON Semiconductor's 100 Series, which is renowned for its high speed and reliability in integrated circuits.
Key Features
- Multiple Output Configurations: The MC100LVEP14DTR offers five differential PECL outputs, providing flexible options for various clocking requirements.
- High-Speed Operation: With a maximum frequency of operation up to 3.0 GHz, this clock driver is ideal for high-frequency applications.
- Low Skew: It features low output-to-output skew, ensuring precise timing for critical applications.
- Power Supply: The device operates from a 2.375 V to 3.8 V power supply, making it compatible with a range of low-voltage systems.
- Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C.
- Package: The MC100LVEP14DTR comes in a TSSOP-20 package, which is suitable for surface mount technology and compact PCB designs.
Applications
The ON Semiconductor MC100LVEP14DTR is highly versatile and can be used in a variety of applications including, but not limited to:
- Clock and data distribution for telecommunications
- Networking equipment such as routers and switches
- High-speed servers and data storage systems
- Test and measurement equipment
- Signal processing
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100LVEP14DTR clock driver is no exception, as it is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure performance under extreme conditions.
Environmental Compliance
The MC100LVEP14DTR is RoHS compliant, meaning it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of consumer and industrial markets while adhering to global environmental standards.