EN
  • EN
  • DE

787082-7

Part No 787082-7
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-TYPE RCPT 68POS R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 21 Weeks
Features 68 Position D-Type Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE .050 III
Package Tube
Operating Temperature Range -55°C ~ 105°C
Mounting Board Edge, Through Hole, Right Angle
Family Name 787082
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 7870827, A3321
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908434-787082-7
Ultra Librarian 3D Model Ultra Librarian 787082-7 CAD Model

Description

The TE Connectivity 787082-7 is a 68 position D-type receptacle connector with female sockets.

  • Number of Positions: 68
  • Connector Type: D-Type Receptacle
  • Gender: Female
  • Mounting Options: Board Edge, Through-Hole, Right-Angle
  • Operating Temperature: -55°C ~ 105°C
  • REACH: Affected
  • Packaging: Tube
  • Package Quantity: 8
  • Estimated Production Lead Time: 21 weeks
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8805 $62.1635
16+ $7.2866 $116.5856
25+ $7.0589 $176.4725
34+ $6.8311 $232.2574
44+ $6.6035 $290.5540
59+ $5.9203 $349.2977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess