EN
  • EN
  • DE

MC100LVELT22MNRG

Part No MC100LVELT22MNRG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator LVCMOS/LVTTL to LVPECL 2-CH Unidirectional 8-Pin DFN EP T/R / TRANSLATOR DUAL-DIFF 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVELT
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 787642-MC100LVELT22MNRG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVELT22
Introduction Date January 15, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100LVELT22MNRG CAD Model

Description

ON Semiconductor MC100LVELT22MNRG - Dual Differential PECL to TTL Translator

The MC100LVELT22MNRG is a dual differential PECL (Positive Emitter-Coupled Logic) to TTL (Transistor-Transistor Logic) translator designed by ON Semiconductor, a renowned leader in power and signal management. This high-performance integrated circuit is specifically engineered to address the needs of high-speed signal translation between systems utilizing PECL and TTL logic levels.

Key Features:

  • Logic Conversion: The device seamlessly translates signals from PECL to TTL, making it ideal for interfacing between these two different logic families.
  • High Speed: With propagation delays typically less than 500ps, this translator is well-suited for high-speed applications.
  • Supply Voltage: It operates with a wide supply voltage range from 3.0V to 3.8V, allowing for flexible integration into various system designs.
  • Dual Channels: The MC100LVELT22MNRG features two independent channels, providing simultaneous translation for multiple signals.
  • Temperature Range: The device is designed to operate over the industrial temperature range from -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: Housed in a 16-pin SOIC package, it is compact and suitable for space-constrained applications.

Applications:

The MC100LVELT22MNRG is versatile and can be used in a wide range of applications including, but not limited to:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Test and measurement instruments
  • Computer peripherals and servers
  • Signal bridging between different logic devices

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC100LVELT22MNRG is built to meet stringent quality standards, ensuring optimal performance and reliability for critical applications that demand precision logic level translation.

For detailed specifications, technical documentation, and application support, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1532 $59.9108
45+ $2.5872 $116.4240
70+ $2.5064 $175.4480
96+ $2.4255 $232.8480
124+ $2.3447 $290.7428
165+ $2.1021 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess