EN
  • EN
  • DE

DS1856B-050+

Part No DS1856B-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 2CH 16CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Supply Voltage - Operating 2.85 V to 5.5 V
Features Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50 ppm/°C
Temperature Range - Operating -40°C to 95°C
Case / Package 16-CSBGA (4x4)
Win Source Part Number 113031-DS1856B-050+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1856B-050+ CAD Model

Description

Maxim Integrated DS1856B-050+ Dual Temperature-Controlled NV Monitors

The DS1856B-050+ from Maxim Integrated is a sophisticated, dual temperature-controlled nonvolatile (NV) monitor designed to cater to complex system monitoring applications. This device integrates temperature sensors, analog-to-digital converters (ADCs), and NV memory into a single package, making it an ideal solution for managing and monitoring thermal conditions in a variety of electronic systems.

Featuring two temperature sensors with ±3°C accuracy, the DS1856B-050+ provides precise temperature readings that are essential for maintaining optimal performance and reliability of electronic components. The integrated dual 10-bit ADCs allow for the monitoring of additional analog signals, which can be used to track other system parameters such as voltage levels or current flow.

The device's NV memory consists of 512 bytes of EEPROM, which can be used to store configuration data, system parameters, or any other user-defined information that needs to be preserved during power loss. This memory is partitioned into 256 bytes of user EEPROM and 256 bytes of control and status registers, providing a flexible and secure way to manage system settings and operational data.

Communication with the DS1856B-050+ is achieved through a 2-wire serial interface, which ensures easy integration into existing systems with minimal additional components. The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for various applications from portable devices to industrial equipment.

Encased in a compact 10-µSOP package, the DS1856B-050+ is designed for space-constrained applications, offering a powerful monitoring solution without occupying significant board space. Whether it is used for system diagnostics, environmental control, or power-supply monitoring, the DS1856B-050+ provides the accuracy, reliability, and versatility needed to enhance system integrity and performance.

Overall, the Maxim Integrated DS1856B-050+ stands out as a comprehensive monitoring solution that combines temperature sensing, analog input monitoring, and nonvolatile data storage in a single, highly integrated device.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess