EN
  • EN
  • DE

MC100LVEL92DWR2

Part No MC100LVEL92DWR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRP PECL-LVPECL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal PECL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 074398-MC100LVEL92DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL92DWR2 CAD Model

Description

ON Semiconductor MC100LVEL92DWR2 - Dual Differential PECL to TTL Translator

The MC100LVEL92DWR2 is a high-performance integrated circuit produced by ON Semiconductor, designed to translate dual differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) signal levels. This device is particularly well-suited for applications where signal integrity and speed are crucial, making it an ideal choice for use in telecommunications, data communications, and high-speed computing environments.

Key Features:

  • High Speed: The MC100LVEL92DWR2 is capable of translating signals at very high speeds, ensuring minimal propagation delay and supporting fast data rates, which is essential for modern high-speed digital systems.
  • Dual Channel: This device features two independent channels, allowing for the simultaneous translation of two differential PECL signals to TTL levels, thereby providing flexibility and efficiency in circuit design.
  • PECL to TTL Translation: It translates positive ECL logic levels to TTL logic levels with the precision required for high-speed operation and signal integrity.
  • Temperature Range: The device operates over an extended industrial temperature range, making it reliable for use in various environmental conditions.
  • Advanced Packaging: The MC100LVEL92DWR2 comes in a 20-SOIC wide body package, which is suitable for surface mount technology and occupies minimal board space.

Applications:

The ON Semiconductor MC100LVEL92DWR2 is versatile and can be used in a wide array of applications, including:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Signal conversion and interfacing in computing systems
  • Clock distribution circuits
  • Test and measurement equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVEL92DWR2 is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability for critical applications.

Ordering Information:

The part number MC100LVEL92DWR2 is specific to the 20-SOIC wide body package variant of this device. For ordering or requesting samples, please visit ON Semiconductor's official website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3450 $60.5250
105+ $1.1036 $115.8780
165+ $1.0692 $176.4180
225+ $1.0346 $232.7850
290+ $1.0002 $290.0580
390+ $0.8967 $349.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess