EN
  • EN
  • DE

TPS259250DRCR

Part No TPS259250DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC EFUSE 5V BFET DVR 5A 10VSON / Simple 5V/12V eFuse Protection Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±15%
Voltage - Input 4.5V ~ 5.5V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808022-TPS259250DRCR
Ultra Librarian 3D Model Ultra Librarian TPS259250DRCR CAD Model

Description

The TPS259250DRCR is a highly sophisticated circuit protection device manufactured by Texas Instruments, designed to safeguard sensitive electronic components from excessive current, voltage, and temperature conditions that could potentially lead to damage or failure. This eFuse, or electronic fuse, is a crucial component for any system that requires reliable power management and protection.

Key Features

  • Integrated FET: The TPS259250DRCR comes with an integrated FET that can handle continuous currents up to 4.5 A, making it suitable for a wide range of applications.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold via an external resistor, which allows for precise control based on the needs of the specific application.
  • Under-Voltage Lockout (UVLO): The device features an UVLO function that ensures the system is powered only when the supply voltage is within the acceptable range, thereby preventing malfunctions due to low voltage.
  • Overvoltage Protection: The TPS259250DRCR also provides overvoltage protection, preventing damage to downstream components by clamping the output when the input voltage exceeds the set threshold.
  • Thermal Shutdown: In the event of excessive temperature conditions, the device's thermal shutdown feature will turn off the internal FET to prevent thermal damage.

Applications

The versatility of the TPS259250DRCR makes it ideal for a variety of applications, including but not limited to:

  • Enterprise and Storage Systems
  • Consumer Electronics
  • Industrial Equipment
  • Point of Load Power Supplies

Package and Quality

The TPS259250DRCR is housed in a compact 10-pin VSON package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards with rigorous testing and quality control measures, guaranteeing the reliability and performance of the TPS259250DRCR for critical applications.

Conclusion

In conclusion, the TPS259250DRCR from Texas Instruments is a powerful, versatile eFuse that offers comprehensive protection for electronic systems. With its ability to manage and protect against overcurrent, overvoltage, undervoltage, and thermal events, it is an indispensable component for any design that requires the highest level of power integrity and safety.

You May Also Be Interested in

Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
345+ $0.2902 $100.1190
535+ $0.2812 $150.4420
740+ $0.2721 $201.3540
955+ $0.2630 $251.1650
1,275+ $0.2358 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess