EN
  • EN
  • DE

MC100EPT24DTG

Part No MC100EPT24DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVTTL/LVCMOSECL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074375-MC100EPT24DTG
Ultra Librarian 3D Model Ultra Librarian MC100EPT24DTG CAD Model

Description

ON Semiconductor MC100EPT24DTG: A High-Performance Differential LVPECL to LVTTL Translator

The MC100EPT24DTG is a state-of-the-art differential LVPECL to LVTTL translator designed by ON Semiconductor, a renowned leader in semiconductor solutions. This device is specifically engineered to address the needs for high-speed signal processing and communication in a wide array of applications, from telecommunication infrastructure to high-speed data acquisition systems.

This translator operates with a 3.3V power supply and is capable of translating signals between the Low Voltage Positive Emitter Coupled Logic (LVPECL) levels to Low Voltage Transistor-Transistor Logic (LVTTL) levels. It features a maximum input clock frequency of 3 GHz, making it an ideal choice for applications that require rapid data processing and minimal signal delay.

The MC100EPT24DTG comes in a compact 8-lead SOIC package, offering a space-saving solution for densely packed PCBs. Its design is optimized for minimal skew, which ensures that signal integrity is maintained even under challenging conditions. The device also incorporates fail-safe circuitry that prevents the output from oscillating in the absence of an input signal, providing additional reliability in system design.

With its differential input structure, the MC100EPT24DTG is less susceptible to common-mode noise and offers improved signal quality over single-ended signal translators. Its robust design allows it to operate over an extended temperature range of -40°C to +85°C, making it suitable for industrial and outdoor environments where temperature variations are a concern.

Key features of the MC100EPT24DTG include:

  • Differential LVPECL to LVTTL translation
  • Maximum Input Clock Frequency: 3 GHz
  • 3.3V Power Supply Operation
  • 8-Lead SOIC Package for Compact Footprint
  • Minimal Skew for Reliable Signal Integrity
  • Fail-Safe Circuitry to Prevent Output Oscillation
  • Extended Operating Temperature Range: -40°C to +85°C

The ON Semiconductor MC100EPT24DTG is an essential component for designers looking to bridge the gap between LVPECL and LVTTL interfaces while maintaining high-speed performance and signal integrity in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess