EN
  • EN
  • DE

MC100EPT21DR2G

Part No MC100EPT21DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022496-MC100EPT21DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC100EPT21
Introduction Date January 06, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EPT21DR2G CAD Model

Description

ON Semiconductor MC100EPT21DR2G: Differential LVPECL to LVTTL Translator

The MC100EPT21DR2G is a high-performance integrated circuit designed by ON Semiconductor, tailored for applications that require translation from differential Low Voltage Positive Emitter Coupled Logic (LVPECL) levels to Low Voltage Transistor-Transistor Logic (LVTTL) levels. This device is an ideal choice for interfacing between systems operating at different voltage standards, ensuring signal integrity and compatibility across diverse platforms.

Key Features

  • Signal Translation: Converts differential LVPECL input levels to LVTTL output levels, facilitating communication between devices operating at these distinct voltage standards.
  • High Speed: With a typical propagation delay of only 2.5 ns, the MC100EPT21DR2G ensures rapid signal translation, making it suitable for high-speed data processing and communication applications.
  • Dual Supply Operation: This translator operates with a 3.3 V supply for LVTTL and a 3.3 V or 5 V supply for LVPECL, offering flexibility in system design and power management.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.
  • Package: Housed in an 8-pin SOIC package, the MC100EPT21DR2G is compact and suitable for space-constrained applications.

Applications

The MC100EPT21DR2G is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Data Communication Equipment
  • Networking Hardware
  • Computer Peripherals
  • Signal Conversion in Mixed Voltage Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EPT21DR2G is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets industry standards for performance and durability. Users can trust in the robustness of this product for their critical applications.

Whether you are upgrading existing systems or designing new ones, the MC100EPT21DR2G from ON Semiconductor provides a reliable and efficient solution for LVPECL to LVTTL signal translation, ensuring seamless integration and communication between different electronic components.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3690 $51.5830
17+ $6.0464 $102.7888
26+ $5.8574 $152.2924
36+ $5.6685 $204.0660
46+ $5.4795 $252.0570
62+ $4.9127 $304.5874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,976 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess